Samsung logo

Samsung RS6JN8211S9 side-by-side refrigerator Freestanding 637 L F Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46567
Info modified on:
27 May 2024, 13:09:12
Short summary description Samsung RS6JN8211S9 side-by-side refrigerator Freestanding 637 L F Stainless steel:

Samsung RS6JN8211S9, Freestanding, American door, Stainless steel, Buttons, 637 L, SN-T

Long summary description Samsung RS6JN8211S9 side-by-side refrigerator Freestanding 637 L F Stainless steel:

Samsung RS6JN8211S9. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 637 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 413 L, Lamp type: LED. Freezer net capacity: 224 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 410 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.