Samsung logo

Samsung RS6HA8880S9/EU side-by-side refrigerator Freestanding 614 L F Brushed steel, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68159
Info modified on:
04 Mar 2025, 15:39:40
Short summary description Samsung RS6HA8880S9/EU side-by-side refrigerator Freestanding 614 L F Brushed steel, Silver:

Samsung RS6HA8880S9/EU, Freestanding, American door, Brushed steel, Silver, Door-on-door, Touch, LCD

Long summary description Samsung RS6HA8880S9/EU side-by-side refrigerator Freestanding 614 L F Brushed steel, Silver:

Samsung RS6HA8880S9/EU. Appliance placement: Freestanding, Product design: American door, Product color: Brushed steel, Silver. Total net capacity: 614 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 389 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Energy efficiency class: F, Annual energy consumption: 406 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.