Samsung logo

Samsung RS68N8941SL side-by-side refrigerator Freestanding 593 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103610
Info modified on:
27 May 2024, 12:54:23
Short summary description Samsung RS68N8941SL side-by-side refrigerator Freestanding 593 L Stainless steel:

Samsung RS68N8941SL, Freestanding, American door, Stainless steel, Buttons, LED, R600a

Long summary description Samsung RS68N8941SL side-by-side refrigerator Freestanding 593 L Stainless steel:

Samsung RS68N8941SL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 593 L, Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 383 L, Fridge gross capacity: 403 L, Lamp type: LED. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 382 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.