Samsung logo

Samsung RS68N8941B1 side-by-side refrigerator Freestanding 593 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39903
Info modified on:
27 May 2024, 14:12:22
Short summary description Samsung RS68N8941B1 side-by-side refrigerator Freestanding 593 L F Black:

Samsung RS68N8941B1, Freestanding, American door, Black, R600a, Tempered glass, 593 L

Long summary description Samsung RS68N8941B1 side-by-side refrigerator Freestanding 593 L F Black:

Samsung RS68N8941B1. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 593 L, Noise emission class: C, Noise level: 39 dB. Fridge net capacity: 383 L, Fridge gross capacity: 403 L. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 382 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.