Samsung logo

Samsung RS68N8321S9 side-by-side refrigerator Freestanding 617 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111620
Info modified on:
27 May 2024, 13:06:55
Short summary description Samsung RS68N8321S9 side-by-side refrigerator Freestanding 617 L Silver:

Samsung RS68N8321S9, Freestanding, American door, Silver, R600a, Glass, 617 L

Long summary description Samsung RS68N8321S9 side-by-side refrigerator Freestanding 617 L Silver:

Samsung RS68N8321S9. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 617 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 407 L, Fridge gross capacity: 427 L. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 389 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.