Samsung logo

Samsung RS68N8221B1 side-by-side refrigerator Freestanding 617 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32706
Info modified on:
27 May 2024, 14:50:37
Short summary description Samsung RS68N8221B1 side-by-side refrigerator Freestanding 617 L F Black:

Samsung RS68N8221B1, Freestanding, American door, Black, R600a, Tempered glass, 617 L

Long summary description Samsung RS68N8221B1 side-by-side refrigerator Freestanding 617 L F Black:

Samsung RS68N8221B1. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 617 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 407 L, Lamp type: LED. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 389 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.