Samsung logo

Samsung RS53K4400SA side-by-side refrigerator Freestanding 535 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194719
Info modified on:
27 May 2024, 12:22:14
Short summary description Samsung RS53K4400SA side-by-side refrigerator Freestanding 535 L Silver:

Samsung RS53K4400SA, Freestanding, American door, Silver, Touch, LED, R-600a

Long summary description Samsung RS53K4400SA side-by-side refrigerator Freestanding 535 L Silver:

Samsung RS53K4400SA. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 535 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 174 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 420 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.