Samsung logo

Samsung RS52N3B13S8 side-by-side refrigerator Freestanding 520 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2767
Info modified on:
26 Sept 2024, 11:05:20
Short summary description Samsung RS52N3B13S8 side-by-side refrigerator Freestanding 520 L Silver:

Samsung RS52N3B13S8, Freestanding, French door, Silver, LED, On door, Tempered glass

Long summary description Samsung RS52N3B13S8 side-by-side refrigerator Freestanding 520 L Silver:

Samsung RS52N3B13S8. Appliance placement: Freestanding, Product design: French door, Product color: Silver. Total net capacity: 520 L, Climate class: T, Noise level: 43 dB. Fridge net capacity: 341 L, Lamp type: LED. Freezer net capacity: 179 L, Freezer position: Side-placed. Annual energy consumption: 439 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.