Samsung logo

Samsung RS50N3403BC side-by-side refrigerator Freestanding 534 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53034
Info modified on:
27 May 2024, 14:19:12
Short summary description Samsung RS50N3403BC side-by-side refrigerator Freestanding 534 L F Black:

Samsung RS50N3403BC, Freestanding, American door, Black, Tempered glass, 534 L, SN-T

Long summary description Samsung RS50N3403BC side-by-side refrigerator Freestanding 534 L F Black:

Samsung RS50N3403BC. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 534 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 359 L, Fridge gross capacity: 359 L. Freezer net capacity: 175 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 395 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.