Samsung logo

Samsung RS21HDUPN1 side-by-side refrigerator Freestanding 524 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63290
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS21HDUPN1 side-by-side refrigerator Freestanding 524 L Silver:

Samsung RS21HDUPN1, Freestanding, Silver, R600a, 524 L, 179 L, 345 L

Long summary description Samsung RS21HDUPN1 side-by-side refrigerator Freestanding 524 L Silver:

Samsung RS21HDUPN1. Appliance placement: Freestanding, Product color: Silver, Refrigerating medium: R600a. Total net capacity: 524 L. Fridge net capacity: 179 L. Freezer net capacity: 345 L, Star rating: 4*. Width: 912 mm, Depth: 672 mm, Height: 1789 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.