Samsung logo

Samsung RR34H fridge Freestanding 350 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75846
Info modified on:
27 May 2024, 12:31:34
Short summary description Samsung RR34H fridge Freestanding 350 L White:

Samsung RR34H, 350 L, No Frost system, SN-T, 42 dB, White

Long summary description Samsung RR34H fridge Freestanding 350 L White:

Samsung RR34H. Fridge net capacity: 350 L, No Frost system, Climate class: SN-T, Noise level: 42 dB. Display type: LED, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 142 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.