Samsung logo

Samsung RL56GEGSW fridge-freezer Freestanding 357 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131148
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL56GEGSW fridge-freezer Freestanding 357 L White:

Samsung RL56GEGSW, 357 L, No Frost (fridge), White

Long summary description Samsung RL56GEGSW fridge-freezer Freestanding 357 L White:

Samsung RL56GEGSW. Total net capacity: 357 L. Door hinge: Right. Fridge net capacity: 253 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 104 L. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.