Samsung logo

Samsung RH58K6598SL side-by-side refrigerator Freestanding 575 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126262
Info modified on:
27 May 2024, 13:08:59
Short summary description Samsung RH58K6598SL side-by-side refrigerator Freestanding 575 L Stainless steel:

Samsung RH58K6598SL, Freestanding, American door, Stainless steel, Rotary, Touch, R600a, 575 L

Long summary description Samsung RH58K6598SL side-by-side refrigerator Freestanding 575 L Stainless steel:

Samsung RH58K6598SL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 575 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 395 L, Lamp type: LED. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 361 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.