Samsung logo

Samsung RF26J7500SR side-by-side refrigerator Freestanding 722 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53430
Info modified on:
12 Feb 2020, 09:09:40
Short summary description Samsung RF26J7500SR side-by-side refrigerator Freestanding 722 L Stainless steel:

Samsung RF26J7500SR, Freestanding, French door, Stainless steel, R134a, Tempered glass, 722 L

Long summary description Samsung RF26J7500SR side-by-side refrigerator Freestanding 722 L Stainless steel:

Samsung RF26J7500SR. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 722 L. Fridge net capacity: 504 L, Lamp type: LED. Freezer net capacity: 218 L, Freezer position: Bottom-placed. Annual energy consumption: 698 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.