Samsung logo

Samsung RB37J5018SA Freestanding 365 L Graphite, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117960
Info modified on:
27 Mar 2025, 08:50:29
Short summary description Samsung RB37J5018SA Freestanding 365 L Graphite, Metallic:

Samsung RB37J5018SA, 365 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Graphite, Metallic

Long summary description Samsung RB37J5018SA Freestanding 365 L Graphite, Metallic:

Samsung RB37J5018SA. Total net capacity: 365 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 267 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 173 kWh. Product color: Graphite, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.