Samsung logo

Samsung RB34T602DSA Freestanding 344 L D Silver, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33334
Info modified on:
03 Apr 2025, 09:42:12
Short summary description Samsung RB34T602DSA Freestanding 344 L D Silver, Stainless steel:

Samsung RB34T602DSA, 344 L, No Frost (fridge), SN-T, 8 kg/24h, D, Silver, Stainless steel

Long summary description Samsung RB34T602DSA Freestanding 344 L D Silver, Stainless steel:

Samsung RB34T602DSA. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 233 kWh. Product color: Silver, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.