Samsung logo

Samsung RB34K6232SS Freestanding 344 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70466
Info modified on:
27 May 2024, 13:04:26
Short summary description Samsung RB34K6232SS Freestanding 344 L Stainless steel:

Samsung RB34K6232SS, 344 L, No Frost (fridge), SN-ST, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB34K6232SS Freestanding 344 L Stainless steel:

Samsung RB34K6232SS. Total net capacity: 344 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 246 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 253 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.