Samsung logo

Samsung RB34J3515SS fridge-freezer Freestanding 328 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103899
Info modified on:
03 Jun 2024, 13:21:33
Short summary description Samsung RB34J3515SS fridge-freezer Freestanding 328 L Stainless steel:

Samsung RB34J3515SS, 328 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB34J3515SS fridge-freezer Freestanding 328 L Stainless steel:

Samsung RB34J3515SS. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Annual energy consumption: 248 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.