Samsung logo

Samsung RB33R8737S9 Freestanding 346 L E Brushed steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18294
Info modified on:
27 May 2024, 15:14:16
Short summary description Samsung RB33R8737S9 Freestanding 346 L E Brushed steel:

Samsung RB33R8737S9, 346 L, SN-T, 38 dB, 13 kg/24h, E, Brushed steel

Long summary description Samsung RB33R8737S9 Freestanding 346 L E Brushed steel:

Samsung RB33R8737S9. Total net capacity: 346 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 224 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 122 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 258 kWh. Product color: Brushed steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.