Samsung logo

Samsung RB31FERNDSS Freestanding 310 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90808
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RB31FERNDSS Freestanding 310 L Stainless steel:

Samsung RB31FERNDSS, 310 L, 39 dB, Fresh zone compartment, Stainless steel

Long summary description Samsung RB31FERNDSS Freestanding 310 L Stainless steel:

Samsung RB31FERNDSS. Total net capacity: 310 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 212 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 98 L. Fresh zone compartment. Annual energy consumption: 299 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.