Samsung logo

Samsung RB31FERNCWW Freestanding 325 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111573
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RB31FERNCWW Freestanding 325 L White:

Samsung RB31FERNCWW, 325 L, No Frost (fridge), 39 dB, Fresh zone compartment, White

Long summary description Samsung RB31FERNCWW Freestanding 325 L White:

Samsung RB31FERNCWW. Total net capacity: 325 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 207 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 118 L. Fresh zone compartment. Annual energy consumption: 257 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.