Samsung logo

Samsung RB31FERNBWW/EF fridge-freezer Freestanding 304 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78135
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung RB31FERNBWW/EF fridge-freezer Freestanding 304 L White:

Samsung RB31FERNBWW/EF, 304 L, No Frost (fridge), SN-T, 40 dB, 13 kg/24h, White

Long summary description Samsung RB31FERNBWW/EF fridge-freezer Freestanding 304 L White:

Samsung RB31FERNBWW/EF. Total net capacity: 304 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 172 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.