Samsung logo

Samsung RB31FDRNDBC fridge-freezer Freestanding 338 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81359
Info modified on:
27 May 2024, 13:04:19
Short summary description Samsung RB31FDRNDBC fridge-freezer Freestanding 338 L F Black:

Samsung RB31FDRNDBC, 338 L, No Frost (fridge), 37 dB, 12 kg/24h, F, Black

Long summary description Samsung RB31FDRNDBC fridge-freezer Freestanding 338 L F Black:

Samsung RB31FDRNDBC. Total net capacity: 338 L. Door hinge: Right, Display type: LED. Noise level: 37 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 317 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.