Samsung logo

Samsung RB29HER2CSA fridge-freezer Freestanding 302 L F Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158242
Info modified on:
27 May 2024, 11:52:25
Short summary description Samsung RB29HER2CSA fridge-freezer Freestanding 302 L F Silver:

Samsung RB29HER2CSA, 302 L, SN-T, 13 kg/24h, F, Fresh zone compartment, Silver

Long summary description Samsung RB29HER2CSA fridge-freezer Freestanding 302 L F Silver:

Samsung RB29HER2CSA. Total net capacity: 302 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 194 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 301 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.