Samsung logo

Samsung Q60A QN60Q60AAF 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92280
Info modified on:
21 Jun 2024, 15:54:06
Short summary description Samsung Q60A QN60Q60AAF 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q60A QN60Q60AAF, 152,4 cm (60"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung Q60A QN60Q60AAF 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung Q60A QN60Q60AAF. Display diagonal: 152,4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.