Samsung logo

Samsung QN50Q60TAFXZA TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Titanium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24383
Info modified on:
21 Jun 2024, 15:53:57
Short summary description Samsung QN50Q60TAFXZA TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung QN50Q60TAFXZA, 127 cm (50"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung QN50Q60TAFXZA TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung QN50Q60TAFXZA. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.