Samsung logo

Samsung Q900T 190,5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black Rollable display

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62705
Info modified on:
27 May 2024, 14:18:39
Short summary description Samsung Q900T 190,5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black Rollable display:

Samsung Q900T, 190,5 cm (75"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q900T 190,5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black Rollable display:

Samsung Q900T. Display diagonal: 190,5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.