Samsung Series 8 QE65Q800TAT, 165,1 cm (65"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black
Samsung Series 8 QE65Q800TAT. Display diagonal: 165,1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black