Samsung logo

Samsung QE65Q60RAT 165,1 cm (65") 4K Ultra HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63631
Info modified on:
27 May 2024, 13:19:04
Short summary description Samsung QE65Q60RAT 165,1 cm (65") 4K Ultra HD Smart TV Black:

Samsung QE65Q60RAT, 165,1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Black

Long summary description Samsung QE65Q60RAT 165,1 cm (65") 4K Ultra HD Smart TV Black:

Samsung QE65Q60RAT. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.