Samsung logo

Samsung Q8F 139,7 cm (55") 4K Ultra HD Smart TV Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81065
Info modified on:
27 May 2024, 13:02:24
Short summary description Samsung Q8F 139,7 cm (55") 4K Ultra HD Smart TV Silver:

Samsung Q8F, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Silver

Long summary description Samsung Q8F 139,7 cm (55") 4K Ultra HD Smart TV Silver:

Samsung Q8F. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Ethernet LAN. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.