Samsung logo

Samsung Q7F QE55Q7FGMTXZG TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140717
Info modified on:
27 May 2024, 12:36:29
Short summary description Samsung Q7F QE55Q7FGMTXZG TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Stainless steel:

Samsung Q7F QE55Q7FGMTXZG, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver, Stainless steel

Long summary description Samsung Q7F QE55Q7FGMTXZG TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, Stainless steel:

Samsung Q7F QE55Q7FGMTXZG. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3100. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.