Samsung logo

Samsung Series 6 QE50Q65TAU 127 cm (50") 4K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54110
Info modified on:
27 May 2024, 14:38:31
Short summary description Samsung Series 6 QE50Q65TAU 127 cm (50") 4K Ultra HD Smart TV Black:

Samsung Series 6 QE50Q65TAU, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, OLED, Smart TV, Black

Long summary description Samsung Series 6 QE50Q65TAU 127 cm (50") 4K Ultra HD Smart TV Black:

Samsung Series 6 QE50Q65TAU. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200, Response time: 125 ms. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.