Samsung logo

Samsung The Frame QE43LS03TAS 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67386
Info modified on:
21 Jun 2024, 15:53:49
Short summary description Samsung The Frame QE43LS03TAS 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame QE43LS03TAS, 109,2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung The Frame QE43LS03TAS 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame QE43LS03TAS. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.