Samsung logo

Samsung The Frame QE32LS03TBK 81,3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45993
Info modified on:
21 Jun 2024, 15:53:46
Short summary description Samsung The Frame QE32LS03TBK 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung The Frame QE32LS03TBK, 81,3 cm (32"), 1920 x 1080 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung The Frame QE32LS03TBK 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung The Frame QE32LS03TBK. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.