Samsung Q2 16GB, 16 GB, LCD, FM radio, 210 g, Black
Samsung Q2 16GB. Total storage capacity: 16 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 30 h. Weight: 210 g. Product color: Black