Samsung logo

Samsung PS60E6500ES 152,4 cm (60") Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78137
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Samsung PS60E6500ES 152,4 cm (60") Full HD Wi-Fi Black:

Samsung PS60E6500ES, 152,4 cm (60"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PS60E6500ES 152,4 cm (60") Full HD Wi-Fi Black:

Samsung PS60E6500ES. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.