Samsung logo

Samsung PS51D450 TV 129,5 cm (51") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179206
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS51D450 TV 129,5 cm (51") HD Black:

Samsung PS51D450, 129,5 cm (51"), 1365 x 768 pixels, HD, Plasma, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Samsung PS51D450 TV 129,5 cm (51") HD Black:

Samsung PS51D450. Display diagonal: 129,5 cm (51"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.