Samsung logo

Samsung PS-50C96HD 127 cm (50") HD Black 1300 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242541
Info modified on:
02 Dec 2020, 14:42:02
Short summary description Samsung PS-50C96HD 127 cm (50") HD Black 1300 cd/m²:

Samsung PS-50C96HD, 127 cm (50"), 1365 x 768 pixels, HD, Plasma, DVB-T, Black

Long summary description Samsung PS-50C96HD 127 cm (50") HD Black 1300 cd/m²:

Samsung PS-50C96HD. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1300 cd/m², Contrast ratio (typical): 15000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.