Samsung logo

Samsung PS42S5H TV 106,7 cm (42") XGA Black 1300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176555
Info modified on:
14 Mar 2024, 15:16:08
Short summary description Samsung PS42S5H TV 106,7 cm (42") XGA Black 1300 cd/m²:

Samsung PS42S5H, 106,7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS42S5H TV 106,7 cm (42") XGA Black 1300 cd/m²:

Samsung PS42S5H. Display diagonal: 106,7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.