Samsung logo

Samsung PS42P5H TV 106,7 cm (42") XGA Black 1100 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165899
Info modified on:
14 Mar 2024, 15:16:08
Short summary description Samsung PS42P5H TV 106,7 cm (42") XGA Black 1100 cd/m²:

Samsung PS42P5H, 106,7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS42P5H TV 106,7 cm (42") XGA Black 1100 cd/m²:

Samsung PS42P5H. Display diagonal: 106,7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1100 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.