Samsung PM43F, Digital signage flat panel, 109,2 cm (43"), LED, 1920 x 1080 pixels, 24/7
Samsung PM43F. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD, Touchscreen. Operating hours (hours/days): 24/7. Product color: Black