Samsung Galaxy Tab 2 7.0, 17,8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Grey
Samsung Galaxy Tab 2 7.0. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 345 g. Operating system installed: Android. Product color: Grey