Samsung logo

Samsung P2770FH computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114163
Info modified on:
31 May 2024, 09:34:59
Short summary description Samsung P2770FH computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung P2770FH, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung P2770FH computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung P2770FH. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.