Samsung logo

Samsung NZ64K7757BK Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65850
Info modified on:
27 Aug 2023, 06:03:07
Short summary description Samsung NZ64K7757BK Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64K7757BK, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64K7757BK Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64K7757BK. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 3300 W. Control type: Touch, Control position: Top right, Display type: LED. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 600 mm, Depth: 520 mm, Height: 56 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.