Samsung logo

Samsung N NT350U2B-WL3P laptop Intel® Core™ i3 i3-2350M 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97449
Info modified on:
25 Jan 2025, 22:02:50
Short summary description Samsung N NT350U2B-WL3P laptop Intel® Core™ i3 i3-2350M 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink:

Samsung N NT350U2B-WL3P, Intel® Core™ i3, 2,3 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung N NT350U2B-WL3P laptop Intel® Core™ i3 i3-2350M 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink:

Samsung N NT350U2B-WL3P. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Pink. Weight: 1,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.