Samsung NQ50H5533KS, Medium, Electric, 50 L, 50 L, 1100 W, 1000 W
Samsung NQ50H5533KS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital. AC input voltage: 230 V, AC input frequency: 50 Hz. Installation compartment width: 55,5 cm, Installation compartment depth: 54,9 cm, Installation compartment height: 44,5 cm