Samsung ATIV Book 9 Plus, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
Samsung ATIV Book 9 Plus. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1 Pro. Product color: Black