Samsung N 905S3K-K02, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 8.1
Samsung N 905S3K-K02. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1. Product color: Black. Weight: 1,34 kg