Samsung logo

Samsung 9 NP900X5L Intel® Core™ i7 Laptop 38,1 cm (15") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92464
Info modified on:
26 Jan 2022, 23:25:30
Short summary description Samsung 9 NP900X5L Intel® Core™ i7 Laptop 38,1 cm (15") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung 9 NP900X5L, Intel® Core™ i7, 2,5 GHz, 38,1 cm (15"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung 9 NP900X5L Intel® Core™ i7 Laptop 38,1 cm (15") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung 9 NP900X5L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 2,5 GHz. Display diagonal: 38,1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 1,32 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.