Samsung logo

Samsung ATIV NP900X3G Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66963
Info modified on:
24 Jan 2025, 20:43:02
Short summary description Samsung ATIV NP900X3G Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black:

Samsung ATIV NP900X3G, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung ATIV NP900X3G Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black:

Samsung ATIV NP900X3G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.